Kingston Technology logo

Kingston Technology FCR-MRG2 Lector de targetes USB 2.0 Negre

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198903
Info modified on:
25 Feb 2025, 18:22:46
End of life date:
08 Feb 2024
Short summary description Kingston Technology FCR-MRG2 Lector de targetes USB 2.0 Negre:

Kingston Technology FCR-MRG2, microSDHC, Negre, USB 2.0, 25 mm, 2,64 mm, 12,1 mm

Long summary description Kingston Technology FCR-MRG2 Lector de targetes USB 2.0 Negre:

Kingston Technology FCR-MRG2. Compatible amb targetes de memòria: microSDHC, Color de producte: Negre. Interfície: USB 2.0. Amplada: 25 mm, Profunditat: 2,64 mm, Alçada: 12,1 mm. Dimensions (Am. x Pr. x Al.): 24,99 x 12,14 x 2,64 mm

Specs
Options
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.