Indesit logo

Indesit IPG 640 S (BK) Negre Integrat Gas 4 zona(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74449
Info modified on:
09 Sept 2024, 12:10:28
Short summary description Indesit IPG 640 S (BK) Negre Integrat Gas 4 zona(s):

Indesit IPG 640 S (BK), Negre, Integrat, Gas, Vidre, 4 zona(s), 4 zona(s)

Long summary description Indesit IPG 640 S (BK) Negre Integrat Gas 4 zona(s):

Indesit IPG 640 S (BK). Color de producte: Negre, Ubicació del dispositiu: Integrat, Tipus de fogó: Gas. Tipus de control: Giratori. Potència: 7,3 W. Amplada: 590 mm, Profunditat: 510 mm, Alçada: 33 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.