HP logo

HP Pavilion dv6-2166ss Entertainment Notebook PC Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 320M Windows 7 Home Premium

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13253
Info modified on:
23 Jan 2025, 19:07:46
End of life date:
17 Jul 2010
Short summary description HP Pavilion dv6-2166ss Entertainment Notebook PC Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 320M Windows 7 Home Premium:

HP Pavilion dv6-2166ss Entertainment Notebook PC, Intel® Core™ i5, 2,26 GHz, 39,6 cm (15.6"), 1366 x 768 Pixeles, 4 GB, 500 GB

Long summary description HP Pavilion dv6-2166ss Entertainment Notebook PC Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA GeForce 320M Windows 7 Home Premium:

HP Pavilion dv6-2166ss Entertainment Notebook PC. Família de processador: Intel® Core™ i5, Processador: i5-430M, Freqüència de processador: 2,26 GHz. Pantalla diagonal: 39,6 cm (15.6"), Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR3-SDRAM. Capacitat d'emmagatzematge total: 500 GB, Tipus d'unitat òptica: DVD Super Multi DL. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics, Model d'adaptador de gràfics discret: NVIDIA GeForce 320M. Sistema operatiu subministrat: Windows 7 Home Premium. Pes: 2,88 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.