HP logo

HP Pavilion G61-415ES Notebook PC Intel® Pentium® Dual-Core T4300 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G103M Windows 7 Home Premium

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11011
Info modified on:
27 Jan 2025, 08:45:35
End of life date:
31 May 2010
Short summary description HP Pavilion G61-415ES Notebook PC Intel® Pentium® Dual-Core T4300 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G103M Windows 7 Home Premium:

HP Pavilion G61-415ES Notebook PC, Intel® Pentium® Dual-Core, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 Pixeles, 4 GB, 320 GB

Long summary description HP Pavilion G61-415ES Notebook PC Intel® Pentium® Dual-Core T4300 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G103M Windows 7 Home Premium:

HP Pavilion G61-415ES Notebook PC. Família de processador: Intel® Pentium® Dual-Core, Processador: T4300, Freqüència de processador: 2,1 GHz. Pantalla diagonal: 39,6 cm (15.6"), Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR2-SDRAM. Capacitat d'emmagatzematge total: 320 GB. Model d'adaptador de gràfics discret: NVIDIA® GeForce® G103M. Sistema operatiu subministrat: Windows 7 Home Premium. Pes: 2,68 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.