HP logo

HP Pavilion G61-425ES Notebook PC Intel® Pentium® Dual-Core T4300 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium Negre, Plata

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11109
Info modified on:
27 Jan 2025, 08:28:54
End of life date:
04 Jul 2010
Short summary description HP Pavilion G61-425ES Notebook PC Intel® Pentium® Dual-Core T4300 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium Negre, Plata:

HP Pavilion G61-425ES Notebook PC, Intel® Pentium® Dual-Core, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 Pixeles, 4 GB, 500 GB

Long summary description HP Pavilion G61-425ES Notebook PC Intel® Pentium® Dual-Core T4300 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium Negre, Plata:

HP Pavilion G61-425ES Notebook PC. Família de processador: Intel® Pentium® Dual-Core, Processador: T4300, Freqüència de processador: 2,1 GHz. Pantalla diagonal: 39,6 cm (15.6"), Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR2-SDRAM. Capacitat d'emmagatzematge total: 500 GB, Tipus d'unitat òptica: DVD Super Multi. Model d'adaptador de gràfics discret: Intel® GMA 4500M. Sistema operatiu subministrat: Windows 7 Home Premium. Color de producte: Negre, Plata. Pes: 2,68 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.