location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv7-3140es AMD Turion II Dual Core M520 Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 640 GB HDD AMD Mobility Radeon HD 4650 Windows 7 Home Premium Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dv7-3140es
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WA151EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884962756805 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11922
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 May 2010
Product end of life date
Bullet Points HP Pavilion dv7-3140es AMD Turion II Dual Core M520 Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 640 GB HDD AMD Mobility Radeon HD 4650 Windows 7 Home Premium Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ordinador portàtil Petxina de cloïssa Blanc
  • - AMD Turion II Dual Core M520 2,3 GHz
  • - 43,9 cm (17.3") HD+ 1600 x 900 Pixeles Retroil·luminació LED 16:9
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 640 GB HDD DVD Super Multi DL
  • - AMD Mobility Radeon HD 4650
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s
  • - Liti-Ion (Li-Ion) 90 W
  • - Windows 7 Home Premium 64-bit
Warranty: Garantía: 1 año en piezas y mano de obra con recogida y devolución
Long product name HP Pavilion dv7-3140es AMD Turion II Dual Core M520 Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 640 GB HDD AMD Mobility Radeon HD 4650 Windows 7 Home Premium Blanc :
The short editorial description of HP Pavilion dv7-3140es AMD Turion II Dual Core M520 Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 640 GB HDD AMD Mobility Radeon HD 4650 Windows 7 Home Premium Blanc

HP Pavilion dv7-3140es Entertainment Notebook PC
More>>>
HP Pavilion dv7-3140es AMD Turion II Dual Core M520 Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 640 GB HDD AMD Mobility Radeon HD 4650 Windows 7 Home Premium Blanc:
The official marketing text of HP Pavilion dv7-3140es AMD Turion II Dual Core M520 Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 640 GB HDD AMD Mobility Radeon HD 4650 Windows 7 Home Premium Blanc as supplied by the manufacturer

Perfecto para la diversión. El portátil de entretenimiento HP Pavilion dv7-3100 de 43,9 cm (17,3") combina un excelente diseño por fuera con la potencia interna del procesador Quad Core.

Experiencia visual impactante

• Con una pantalla LED de 16:9 retroiluminada de 43,9 cm (17,3") optimizada para multimedia, el PC portátil de entretenimiento HP Pavilion dv7-3100 es toda una experiencia visual de gran tamaño.


Diseño elegante

• Opción de dos nuevos diseños de acabado: Espresso, negro brillante con un motivo circular discreto, o Moonlight, un modelo sutil de líneas flotantes en elegante gris sobre un fondo blanco, el PC portátil dv7-3100 seduce sin lugar a dudas.


Abundante diversión

• El software HP MediaSmart, unido a los potentes gráficos de ATI o NVIDIA, sintonizadores de TV optativos, los mandos a distancia y el sonido de primera configuran un entretenimiento perfecto.


Siga conectado

• Integra una webcam de alta sensibilidad, micrófonos digitales dobles y banda ancha, un equipo perfecto para la comunicación y las relaciones sociales en red.


Uso intuitivo y sencillo

• El lector de huellas dactilares optativo y la gestión de contraseñas lo hacen rápido y sencillo para trabajar en un entorno seguro.


La pantalla que es respetuosa con el medio ambiente

• Obtenga unas imágenes nítidas y brillantes y reduzca el impacto medioambiental. El PC portátil HP dv7-3100 posee una pantalla LED con retroiluminación, sin mercurio y de gran eficiencia energética. La pantalla más respetuosa con el medio ambiente en su ciclo completo de vida.

Short summary description HP Pavilion dv7-3140es AMD Turion II Dual Core M520 Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 640 GB HDD AMD Mobility Radeon HD 4650 Windows 7 Home Premium Blanc:
This short summary of the HP Pavilion dv7-3140es AMD Turion II Dual Core M520 Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 640 GB HDD AMD Mobility Radeon HD 4650 Windows 7 Home Premium Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dv7-3140es, AMD Turion II Dual Core, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 Pixeles, 4 GB, 640 GB

Long summary description HP Pavilion dv7-3140es AMD Turion II Dual Core M520 Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 640 GB HDD AMD Mobility Radeon HD 4650 Windows 7 Home Premium Blanc:
This is an auto-generated long summary of HP Pavilion dv7-3140es AMD Turion II Dual Core M520 Ordinador portàtil 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 640 GB HDD AMD Mobility Radeon HD 4650 Windows 7 Home Premium Blanc based on the first three specs of the first five spec groups.

HP Pavilion dv7-3140es. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: AMD Turion II Dual Core, Processador: M520, Freqüència de processador: 2,3 GHz. Pantalla diagonal: 43,9 cm (17.3"), Tipus HD: HD+, Resolució de pantalla: 1600 x 900 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR2-SDRAM. Capacitat d'emmagatzematge total: 640 GB, Suport d'emmagatzematge: HDD, Tipus d'unitat òptica: DVD Super Multi DL. Sistema operatiu subministrat: Windows 7 Home Premium. Color de producte: Blanc

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Blanc
Factor de forma *
Petxina de cloïssa
País d'origen
Xina
Exposar
Pantalla diagonal *
43,9 cm (17.3")
Resolució de pantalla *
1600 x 900 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
HD+
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Turion II Dual Core
Processador *
M520
Processador nombre de nuclis
2
Fils de processador
2
Freqüència de processador *
2,3 GHz
Memòria cau de processador
1 MB
Tipus de memòria cau de processador
L2
Socket del processador
Sòcol S1
Memòria
Memòria interna *
4 GB
Tipus de memòria interna
DDR2-SDRAM
Factor de forma de memòria
SO-DIMM
Disseny de memòria
2 x 2 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
8 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
640 GB
Suport d'emmagatzematge *
HDD
Nombre d'unitats de disc dur instal · Lades
2
Unitat de disc dur de capacitat
320 GB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
5400 RPM
Tipus d'unitat òptica *
DVD Super Multi DL
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
Llapis de Memòria (MS), MMC, MS PRO, SD, xD
Gràfics
Model d'adaptador de gràfics discret *
AMD Mobility Radeon HD 4650
Adaptador de gràfics en funcionament *
No
Adaptador de gràfics discret *
Yes
Model d'adaptador de gràfics en funcionament *
No disponible
Àudio
Sistema d'àudio
SRS Premium Sound
Número de Altaveus incorporats
2
Fabricant d'altaveus
Altec Lansing
Subwoofer inclòs
Yes
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Xarxes
Wi-Fi
Yes
Estàndards Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
No
Xarxa de dades
No compatible
4G WiMAX
No
Connectivitat
Quantitat de ports USB 2.0 *
3
Quantitat de ports esata/USB 2.0
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Port DVI
No
Quantitat de ports VGA (D-Sub)
1
Quantitat de ports IEEE 1394/Firewire
1
Sortides per a auriculars
2
S / PDIF port de sortida
No
Micròfon, jack d'entrada de linia
Yes
Connector d'acoblament
Yes
Tipus de port de càrrega
Connector d’entrada DC
Ranura expresscard
Yes
Tipus de slots cardbus PCMCIA
No
Connectivitat
Ranura smartcard
No
Connexió d'auriculars
3,5 mm
Connectivitat de micròfon
3,5 mm
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
Yes
Teclat de mida completa
Yes
Tecles Windows
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Controladors inclosos
Yes
Sistema operatiu subministrat *
Windows 7 Home Premium
Característiques especials del processador
Intel Wireless Display (widi) Technology
No
Intel My wifi Technology
No
Intel Smart Connect Technology
No
Intel Anti-Theft Technology
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Identity Protection Technology
No
Intel Hyper-Threading Technology
No
Intel® Turbo Boost Technology
No
Intel Matrix Storage Technology
No
Intel HD Audio Technology
No
Intel Active Management Technology
No
Intel Clear Video HD Technology
No
Tecnologia Intel Clear Video
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Clear Video Technology for MID
No
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
8
Gestió de l'energia
Potència de dissipació de adaptador AC
90 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Detecció automàtica de potència
Yes
Seguretat
Ranura de bloqueig del cable
Yes
Condicions ambientals
Interval de temperatura de funcionament (T-T)
0 - 35 °C
Rang de temperatura (T-T)
-20 - 60 °C
Rang d'humitat
10 - 90%
Humitat d'emmagatzematge
5 - 65%
Altitud de funcionament
-15 - 3048 m
Altitud no operativa
-15 - 12192 m
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
412,6 mm
Profunditat
277 mm
Alçada (part frontal)
3,5 cm
Alçada (part posterior)
4,32 cm
Pes *
3,52 kg
Dades de l'embalatge
Amplària d'embalatge
450 mm
Profunditat d'embalatge
160 mm
Alçada d'embalatge
345 mm
Contingut de l'embalatge
Control remot de mà
Yes
Manual
Yes
Targeta de garantia
Yes
Cable d'alimentació inclòs
Yes
Altres característiques
Adaptador de CA agrupades
Yes
Escriptura de llum
Yes
Tipus de disc
CD, DVD
Màxim de memòria interna (64 bits)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2014-03-30 03:31:51
Es ha coleccionado 8 opiniones de expertos para HP Pavilion dv7-3140es AMD Turion II Dual Core M520 Portátil 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 640 GB Unidad de disco duro AMD Mobility Radeon HD 4650 Windows 7 Home Premium Blanco y la calificación media es 82 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%
Source Review comments Score
notebookcheck.org
Updated:
2014-03-30 03:31:50
El Pavilion dv7 es un portátil multimedia de 17" de HP que saca los colores a la mayoría de portátiles y a unos cuantos PCs de sobremesa en términos de rendimiento. El portátil alberga una rápida gráfica, una , 8 GB de RAM y 1 TB de disco duro.Incluso...
Good Gran rendimiento de aplicación, Tarjeta gráfica potente, Carcasa de aluminio resistente, Unidad óptica Blu-ray, 2x USB 3.0, Buena duración de batería...
Bad Display débil, Leve ahogo, Algunos defectos de manufactura, Algo ruidoso bajo carga...
Bottom line El HP Pavilion dv7-6c07eg es un paquete muy atractivo. Por poco mas de 900 Euros, el usuario recibe un potente portátil multimedia de 17" que ofrece elevados rendimientos de aplicación y juego - a pesar del hecho de que ni el Core i7-2670QM ni la Rade...
81%
pcactual.com
Updated:
2014-03-30 03:31:51
Dentro de la gama Pavilion encontramos este dv7 específicamente destinado a aquellos que buscan diseño elegante, mucha calidad y una configuración muy potenteEn este caso, hay que destacar además la vertiente multimedia del equipo, donde brilla especia...
Good Calidad de materiales y acabado, Tacto del teclado, Sistema de sonido integrado potente y con un amplio rango de frecuencias...
Bad Ausencia de Bluetooth, Autonomía algo escasa, aunque comprensible dado el tamaño de pantalla...
83%