HP logo

HP Mini PC Compaq CQ10-100SS Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Negre

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30471
Info modified on:
22 Jan 2025, 05:00:08
End of life date:
31 Jul 2010
Short summary description HP Mini PC Compaq CQ10-100SS Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Negre:

HP Mini PC Compaq Mini CQ10-100SS, Intel Pentium Mobile, 1,6 GHz, 25,6 cm (10.1"), 1024 x 600 Pixeles, 1 GB, 160 GB

Long summary description HP Mini PC Compaq CQ10-100SS Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Negre:

HP Mini PC Compaq Mini CQ10-100SS. Tipus de producte: Netbook. Família de processador: Intel Pentium Mobile, Processador: N270, Freqüència de processador: 1,6 GHz. Pantalla diagonal: 25,6 cm (10.1"), Resolució de pantalla: 1024 x 600 Pixeles. Memòria interna: 1 GB, Tipus de memòria interna: DDR2-SDRAM. Capacitat d'emmagatzematge total: 160 GB. Sistema operatiu subministrat: Windows XP Home Edition. Color de producte: Negre. Pes: 1,17 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.