HP logo

HP Mini Compaq 311c-1010SS PC Intel Pentium Mobile N270 Netbook 29,5 cm (11.6") 1 GB DDR3-SDRAM Windows XP Home Edition

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9024
Info modified on:
27 Jan 2025, 08:24:01
End of life date:
07 May 2010
Short summary description HP Mini Compaq 311c-1010SS PC Intel Pentium Mobile N270 Netbook 29,5 cm (11.6") 1 GB DDR3-SDRAM Windows XP Home Edition:

HP Mini Compaq Mini 311c-1010SS PC, Intel Pentium Mobile, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 Pixeles, 1 GB, Windows XP Home Edition

Long summary description HP Mini Compaq 311c-1010SS PC Intel Pentium Mobile N270 Netbook 29,5 cm (11.6") 1 GB DDR3-SDRAM Windows XP Home Edition:

HP Mini Compaq Mini 311c-1010SS PC. Tipus de producte: Netbook. Família de processador: Intel Pentium Mobile, Processador: N270, Freqüència de processador: 1,6 GHz. Pantalla diagonal: 29,5 cm (11.6"), Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 1 GB, Tipus de memòria interna: DDR3-SDRAM. Sistema operatiu subministrat: Windows XP Home Edition. Pes: 1,46 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.