HP logo

HP Pavilion g6-1209ss Intel® Core™ i3 i3-2330M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13971
Info modified on:
24 Jan 2025, 20:39:39
End of life date:
30 Apr 2012
Short summary description HP Pavilion g6-1209ss Intel® Core™ i3 i3-2330M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium:

HP Pavilion g6-1209ss, Intel® Core™ i3, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 Pixeles, 4 GB, 500 GB

Long summary description HP Pavilion g6-1209ss Intel® Core™ i3 i3-2330M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium:

HP Pavilion g6-1209ss. Família de processador: Intel® Core™ i3, Processador: i3-2330M, Freqüència de processador: 2,2 GHz. Pantalla diagonal: 39,6 cm (15.6"), Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR3-SDRAM. Capacitat d'emmagatzematge total: 500 GB, Tipus d'unitat òptica: DVD Super Multi DL. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics 3000. Sistema operatiu subministrat: Windows 7 Home Premium. Pes: 2,55 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.