location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP s7540 CRT Monitor monitor CRT 43,2 cm (17") Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
s7540 CRT Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PF997AA
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39215
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 27 Nov 2005
Product end of life date
Warranty: Declaración estándar de garantía: Tres años de garantía limitada en piezas y reparación, tres años de garantía en mano de obra del proveedor de servicio y tres años de garantía con servicio en casa del cliente. Servicio al siguiente día laborable disponible durante el periodo de garantía. Son aplicables determinadas restricciones y exclusiones.
Long product name HP s7540 CRT Monitor monitor CRT 43,2 cm (17") Plata :
The short editorial description of HP s7540 CRT Monitor monitor CRT 43,2 cm (17") Plata

Asequible monitor de tubo de imagen de 17 pulgadas que ofrece un rendimiento esencial de pantalla para todas las aplicaciones empresariales esenciales, como el tratamiento de texto, las presentaciones y el correo electrónico.
More>>>
HP s7540 CRT Monitor monitor CRT 43,2 cm (17") Plata:
The official marketing text of HP s7540 CRT Monitor monitor CRT 43,2 cm (17") Plata as supplied by the manufacturer

El monitor HP s7540 CRT es un asequible tubo de imagen de 17 pulgadas que ofrece un rendimiento esencial de pantalla para todas las aplicaciones empresariales esenciales, como el tratamiento de texto, las presentaciones y el correo electrónico.

Short summary description HP s7540 CRT Monitor monitor CRT 43,2 cm (17") Plata:
This short summary of the HP s7540 CRT Monitor monitor CRT 43,2 cm (17") Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP s7540 CRT Monitor, 43,2 cm (17"), FST, 40,6 cm, Color, conventional FST, multi-frequency, 30 - 70 kHz, 50 - 160 Hz

Long summary description HP s7540 CRT Monitor monitor CRT 43,2 cm (17") Plata:
This is an auto-generated long summary of HP s7540 CRT Monitor monitor CRT 43,2 cm (17") Plata based on the first three specs of the first five spec groups.

HP s7540 CRT Monitor. Pantalla diagonal: 43,2 cm (17"), Tipus: FST, Mida visible en diagonal: 40,6 cm. Sistema d'àudio: No audio included at platform Level. Resolució màxima: 1280 x 1024 Pixeles, Freqüència d'escombrat de pantalla: Horizontal frequency: 30-70 kHz, Vertical frequency: 50-160 Hz. Angle d'inclinació: 20 - 5°. Consum d'energia: 64 W, Font d'energia: 100 - 240 V, Requisits d'alimentació: Universal, 100 to 240 V, 50 ± 3Hz and 60 ± 3Hz

Exposar
Tractament de superfícies
Color, conventional FST, multi-frequency
Tipus
FST
Mida visible en diagonal
40,6 cm
Pantalla diagonal *
43,2 cm (17")
Exposar
Color, conventional FST, multi-frequency
Freqüència digital horitzontal
30 - 70 kHz
Freqüència digital vertical
50 - 160 Hz
Àudio
Sistema d'àudio
No audio included at platform Level
Àudio inclòs
No audio at platform level No
Resolució de pantalla
Resolució màxima
1280 x 1024 Pixeles
Freqüència d'escombrat de pantalla
Horizontal frequency: 30-70 kHz, Vertical frequency: 50-160 Hz
Connectivitat
Plug and Play
Yes
Característiques de gestió
Controls dels usuaris
Brightness, contrast; Size and positioning; Pincushion (barrel), trapezoid; Parallelogram, moiré; Degauss, factory reset/recall; Current display mode
Ergonomia
Rang giratori i inclinació de pantalla
Tilt range: 20° upward and 5° downward; Swivel range: 45° either side of centre
Angle d'inclinació
20 - 5°
Gestió de l'energia
Consum d'energia
64 W
Gestió de l'energia
Font d'energia
100 - 240 V
Requisits d'alimentació
Universal, 100 to 240 V, 50 ± 3Hz and 60 ± 3Hz
Consum d'energia (en espera)
3 W
Tipus de font d'alimentació
100~240V, 50 ±3Hz / 60 ±3Hz
Condicions ambientals
Rang d'humitat
20 - 80%
Interval de temperatura de funcionament (T-T)
10 - 35 °C
Interval de temperatura de funcionament (T-T)
50 - 95 °F
Humitat relativa
20 - 80%
Altitud de funcionament
0 - 3048 m
Certificats
Certificació
UL/CSA/CUL ISO9241-3, -7, -8 VDT MPR-II TCO 03 FCC Microsoft WHQL Energy Star CE
Pes i dimensions
Dimensions (Am. x Pr. x Al.)
410 x 430 x 410 mm
Pes
14 kg
Dades de l'embalatge
Dimensions de paquet (wxdxh)
458 x 472 x 530 mm
Pes de paquet
17 kg
Detalls tècnics
Freqüència de punts de vídeo
110 MHz
Color de producte
Plata
Esdeveniments programables
8