HP logo

HP Compaq Mini 701ES PC Intel Pentium Mobile N270 Netbook 25,9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition Negre

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15651
Info modified on:
23 Jan 2025, 19:21:38
End of life date:
01 Aug 2009
Short summary description HP Compaq Mini 701ES PC Intel Pentium Mobile N270 Netbook 25,9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition Negre:

HP Compaq Mini 701ES PC, Intel Pentium Mobile, 1,6 GHz, 25,9 cm (10.2"), 1024 x 600 Pixeles, 1 GB, Windows XP Home Edition

Long summary description HP Compaq Mini 701ES PC Intel Pentium Mobile N270 Netbook 25,9 cm (10.2") 1 GB DDR2-SDRAM Windows XP Home Edition Negre:

HP Compaq Mini 701ES PC. Tipus de producte: Netbook. Família de processador: Intel Pentium Mobile, Processador: N270, Freqüència de processador: 1,6 GHz. Pantalla diagonal: 25,9 cm (10.2"), Resolució de pantalla: 1024 x 600 Pixeles. Memòria interna: 1 GB, Tipus de memòria interna: DDR2-SDRAM. Sistema operatiu subministrat: Windows XP Home Edition. Color de producte: Negre. Pes: 1,02 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.