HP logo

HP Compaq Presario CQ60-210ES Intel Pentium Mobile T3400 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Basic

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23917
Info modified on:
29 Jan 2025, 18:09:19
Short summary description HP Compaq Presario CQ60-210ES Intel Pentium Mobile T3400 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Basic:

HP Compaq Presario CQ60-210ES, Intel Pentium Mobile, 2,16 GHz, 39,6 cm (15.6"), 1366 x 768 Pixeles, 4 GB, 320 GB

Long summary description HP Compaq Presario CQ60-210ES Intel Pentium Mobile T3400 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Basic:

HP Compaq Presario CQ60-210ES. Família de processador: Intel Pentium Mobile, Processador: T3400, Freqüència de processador: 2,16 GHz. Pantalla diagonal: 39,6 cm (15.6"), Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR2-SDRAM. Capacitat d'emmagatzematge total: 320 GB, Tipus d'unitat òptica: DVD Super Multi DL. Model d'adaptador de gràfics discret: Intel® GMA 4500MHD. Sistema operatiu subministrat: Windows Vista Home Basic. Pes: 2,75 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.