HP logo

HP Intel Xeon X5550 Processador 2,66 GHz 8 MB L3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61172
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
05 Dec 2010
Short summary description HP Intel Xeon X5550 Processador 2,66 GHz 8 MB L3:

HP Intel Xeon X5550, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 45 nm, X5550, 2,66 GHz, 64-bit

Long summary description HP Intel Xeon X5550 Processador 2,66 GHz 8 MB L3:

HP Intel Xeon X5550. Família de processador: Intel® Xeon® 5000 Sequence, Socket del processador: Socket B (LGA 1366), Litografia de processador: 45 nm. Canals de memòria: Tres canals, Màxim de memòria interna suportada pel processador: 144 GB, Tipus de memòria suportats pel processador: DDR3-SDRAM. Segment de mercat: Servidor, Número de transistors Processing Die: 731 M, Mida de Processing Die: 263 mm². Mida del paquet del processador: 42.5 mm. Intel Virtualization Technology: VT-d, VT-x

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.