HP logo

HP TouchSmart IQ522es Desktop PC Intel® Core™2 Duo T6400 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21644
Info modified on:
02 Oct 2024, 12:40:47
End of life date:
26 Jul 2009
Short summary description HP TouchSmart IQ522es Desktop PC Intel® Core™2 Duo T6400 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:

HP TouchSmart IQ522es Desktop PC, 2 GHz, Intel® Core™2 Duo, T6400, 4 GB, 500 GB, Windows Vista Home Premium

Long summary description HP TouchSmart IQ522es Desktop PC Intel® Core™2 Duo T6400 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:

HP TouchSmart IQ522es Desktop PC. Freqüència de processador: 2 GHz, Família de processador: Intel® Core™2 Duo, Processador: T6400. Memòria interna: 4 GB, Tipus de memòria interna: DDR2-SDRAM. Capacitat d'emmagatzematge total: 500 GB, Lector de targetes integrat. Model d'adaptador de gràfics discret: NVIDIA® GeForce® 9300M GS. Sistema operatiu subministrat: Windows Vista Home Premium. Tipus de producte: PC

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.