HP logo

HP Pavilion g6-1020ss AMD Turion II Dual Core P560 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6470M Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7230
Info modified on:
28 Jan 2025, 10:08:49
End of life date:
21 Sept 2011
Short summary description HP Pavilion g6-1020ss AMD Turion II Dual Core P560 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6470M Windows 7 Home Premium:

HP Pavilion g6-1020ss, AMD Turion II Dual Core, 39,6 cm (15.6"), 1366 x 768 Pixeles, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description HP Pavilion g6-1020ss AMD Turion II Dual Core P560 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6470M Windows 7 Home Premium:

HP Pavilion g6-1020ss. Família de processador: AMD Turion II Dual Core, Processador: P560. Pantalla diagonal: 39,6 cm (15.6"), Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR3-SDRAM. Capacitat d'emmagatzematge total: 500 GB, Tipus d'unitat òptica: DVD Super Multi DL. Model d'adaptador de gràfics discret: AMD Radeon HD 6470M. Sistema operatiu subministrat: Windows 7 Home Premium. Pes: 2,55 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.