HP logo

HP Pavilion dv3-4340ss Intel® Core™ i7 i7-720QM 33,8 cm (13.3") 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6370M Windows 7 Home Premium Alumini, Plata

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14050
Info modified on:
25 Jan 2025, 22:16:03
End of life date:
30 Aug 2011
Short summary description HP Pavilion dv3-4340ss Intel® Core™ i7 i7-720QM 33,8 cm (13.3") 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6370M Windows 7 Home Premium Alumini, Plata:

HP Pavilion dv3-4340ss, Intel® Core™ i7, 1,6 GHz, 33,8 cm (13.3"), 1366 x 768 Pixeles, 4 GB, 750 GB

Long summary description HP Pavilion dv3-4340ss Intel® Core™ i7 i7-720QM 33,8 cm (13.3") 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6370M Windows 7 Home Premium Alumini, Plata:

HP Pavilion dv3-4340ss. Família de processador: Intel® Core™ i7, Processador: i7-720QM, Freqüència de processador: 1,6 GHz. Pantalla diagonal: 33,8 cm (13.3"), Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR3-SDRAM. Capacitat d'emmagatzematge total: 750 GB, Tipus d'unitat òptica: DVD Super Multi DL. Model d'adaptador de gràfics discret: AMD Radeon HD 6370M. Sistema operatiu subministrat: Windows 7 Home Premium. Color de producte: Alumini, Plata. Pes: 2,08 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.