HP logo

HP Mini 210-2230ss Intel Atom® N550 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Rosa

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11798
Info modified on:
01 Feb 2025, 04:38:56
End of life date:
28 Sept 2011
Short summary description HP Mini 210-2230ss Intel Atom® N550 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Rosa:

HP Mini 210-2230ss, Intel Atom®, 1,5 GHz, 25,6 cm (10.1"), 1024 x 600 Pixeles, 1 GB, 250 GB

Long summary description HP Mini 210-2230ss Intel Atom® N550 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Rosa:

HP Mini 210-2230ss. Tipus de producte: Netbook. Família de processador: Intel Atom®, Processador: N550, Freqüència de processador: 1,5 GHz. Pantalla diagonal: 25,6 cm (10.1"), Resolució de pantalla: 1024 x 600 Pixeles. Memòria interna: 1 GB, Tipus de memòria interna: DDR3-SDRAM. Capacitat d'emmagatzematge total: 250 GB. Sistema operatiu subministrat: Windows 7 Starter. Color de producte: Rosa. Pes: 1,4 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.