HP logo

HP Pavilion dv7-6020ss AMD Phenom II P960 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 6650M Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10077
Info modified on:
25 Jan 2025, 22:02:27
End of life date:
28 Sept 2011
Short summary description HP Pavilion dv7-6020ss AMD Phenom II P960 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 6650M Windows 7 Home Premium:

HP Pavilion dv7-6020ss, AMD Phenom II, 1,8 GHz, 43,9 cm (17.3"), 1600 x 900 Pixeles, 4 GB, 1 TB

Long summary description HP Pavilion dv7-6020ss AMD Phenom II P960 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 6650M Windows 7 Home Premium:

HP Pavilion dv7-6020ss. Família de processador: AMD Phenom II, Processador: P960, Freqüència de processador: 1,8 GHz. Pantalla diagonal: 43,9 cm (17.3"), Tipus HD: HD+, Resolució de pantalla: 1600 x 900 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR3-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Tipus d'unitat òptica: DVD Super Multi DL. Model d'adaptador de gràfics discret: AMD Radeon HD 6650M. Sistema operatiu subministrat: Windows 7 Home Premium. Pes: 3,43 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.