HP logo

HP Compaq dc5800 Microtower PC Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM Windows Vista Business

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45943
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
17 Feb 2010
Short summary description HP Compaq dc5800 Microtower PC Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM Windows Vista Business:

HP Compaq dc5800 Microtower PC, 3 GHz, Intel® Core™2 Duo, E8400, 2 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dc5800 Microtower PC Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM Windows Vista Business:

HP Compaq dc5800 Microtower PC. Freqüència de processador: 3 GHz, Família de processador: Intel® Core™2 Duo, Processador: E8400. Memòria interna: 2 GB, Tipus de memòria interna: DDR2-SDRAM. Tipus d'unitat òptica: DVD Super Multi. Sistema operatiu subministrat: Windows Vista Business. Tipus de producte: PC. Pes: 8,9 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.