HP logo

HP Compaq 6735s RM-70 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Home Basic Negre

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22302
Info modified on:
02 Feb 2025, 23:09:39
End of life date:
01 Nov 2009
Short summary description HP Compaq 6735s RM-70 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Home Basic Negre:

HP Compaq 6735s, 2 GHz, 39,1 cm (15.4"), 1280 x 800 Pixeles, 2 GB, 160 GB, Windows Vista Home Basic

Long summary description HP Compaq 6735s RM-70 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Home Basic Negre:

HP Compaq 6735s. Processador: RM-70, Freqüència de processador: 2 GHz. Pantalla diagonal: 39,1 cm (15.4"), Resolució de pantalla: 1280 x 800 Pixeles. Memòria interna: 2 GB, Tipus de memòria interna: DDR2-SDRAM. Capacitat d'emmagatzematge total: 160 GB, Tipus d'unitat òptica: DVD Super Multi DL. Model d'adaptador de gràfics discret: AMD Radeon HD 3200. Sistema operatiu subministrat: Windows Vista Home Basic. Color de producte: Negre. Pes: 2,5 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.