HP logo

HP Compaq dc7900 Small Form Factor PC Intel® Core™2 Quad Q9400 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business SFF Negre

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65211
Info modified on:
14 Mar 2024, 19:37:02
End of life date:
10 Jul 2010
Short summary description HP Compaq dc7900 Small Form Factor PC Intel® Core™2 Quad Q9400 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business SFF Negre:

HP Compaq dc7900 Small Form Factor PC, 2,66 GHz, Intel® Core™2 Quad, 4 GB, 500 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dc7900 Small Form Factor PC Intel® Core™2 Quad Q9400 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows Vista Business SFF Negre:

HP Compaq dc7900 Small Form Factor PC. Freqüència de processador: 2,66 GHz, Família de processador: Intel® Core™2 Quad, Processador: Q9400. Memòria interna: 4 GB, Tipus de memòria interna: DDR2-SDRAM, Velocitat de rellotge de memòria: 800 MHz. Capacitat d'emmagatzematge total: 500 GB, Tipus d'unitat òptica: DVD Super Multi. Model d'adaptador de gràfics discret: Intel® GMA 4500M. Sistema operatiu subministrat: Windows Vista Business. Tipus de xassís: SFF. Tipus de producte: PC. Pes: 8,5 kg. Color de producte: Negre

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.