HP logo

HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22054
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
10 Jul 2010
Short summary description HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business:

HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR), 3 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business:

HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR). Freqüència de processador: 3 GHz, Família de processador: Intel® Core™2 Duo, Processador: E8400. Memòria interna: 2 GB, Tipus de memòria interna: DDR2-SDRAM, Velocitat de rellotge de memòria: 800 MHz. Capacitat d'emmagatzematge total: 160 GB, Tipus d'unitat òptica: DVD±RW. Model d'adaptador de gràfics discret: Intel® GMA 4500M. Sistema operatiu subministrat: Windows Vista Business. Tipus de producte: PC. Pes: 3,1 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.