HP logo

HP HDX18-1080ES Premium Notebook PC Intel® Core™2 Duo P8400 46,7 cm (18.4") 4 GB DDR2-SDRAM NVIDIA® GeForce® 9600M GT Windows Vista Home Premium

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22302
Info modified on:
23 Jan 2025, 18:32:07
End of life date:
07 Jun 2009
Short summary description HP HDX18-1080ES Premium Notebook PC Intel® Core™2 Duo P8400 46,7 cm (18.4") 4 GB DDR2-SDRAM NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:

HP HDX18-1080ES Premium Notebook PC, Intel® Core™2 Duo, 2,26 GHz, 46,7 cm (18.4"), 1920 x 1080 Pixeles, 4 GB, Windows Vista Home Premium

Long summary description HP HDX18-1080ES Premium Notebook PC Intel® Core™2 Duo P8400 46,7 cm (18.4") 4 GB DDR2-SDRAM NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:

HP HDX18-1080ES Premium Notebook PC. Família de processador: Intel® Core™2 Duo, Processador: P8400, Freqüència de processador: 2,26 GHz. Pantalla diagonal: 46,7 cm (18.4"), Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR2-SDRAM. Model d'adaptador de gràfics discret: NVIDIA® GeForce® 9600M GT. Sistema operatiu subministrat: Windows Vista Home Premium. Pes: 4,06 kg

Specs
Options
Alternatives
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.