HP logo

HP 24fh LED display 60,5 cm (23.8") 1920 x 1080 Pixeles Full HD Negre, Blanc

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40004
Info modified on:
27 May 2024, 14:30:25
End of life date:
31 Mar 2022
Short summary description HP 24fh LED display 60,5 cm (23.8") 1920 x 1080 Pixeles Full HD Negre, Blanc:

HP 24fh, 60,5 cm (23.8"), 1920 x 1080 Pixeles, Full HD, LED, 5 ms, Negre, Blanc

Long summary description HP 24fh LED display 60,5 cm (23.8") 1920 x 1080 Pixeles Full HD Negre, Blanc:

HP 24fh. Pantalla diagonal: 60,5 cm (23.8"), Resolució de pantalla: 1920 x 1080 Pixeles, Tipus HD: Full HD, Tecnologia de visualització: LED, Temps de resposta: 5 ms, Relació d'aspecte nativa: 16:9, Angle de visió, horitzontal: 178°, Angle de visió, vertical: 178°. Color de producte: Negre, Blanc

Reasons to buy
Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.