Grundig logo

Grundig 42 VLE 973 BL 106,7 cm (42") Full HD Smart TV Negre

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41183
Info modified on:
17 Oct 2024, 11:07:03
Short summary description Grundig 42 VLE 973 BL 106,7 cm (42") Full HD Smart TV Negre:

Grundig 42 VLE 973 BL, 106,7 cm (42"), 1920 x 1080 Pixeles, LED, Compatibilitat 3D, Smart TV, Negre

Long summary description Grundig 42 VLE 973 BL 106,7 cm (42") Full HD Smart TV Negre:

Grundig 42 VLE 973 BL. Pantalla diagonal: 106,7 cm (42"), Resolució de pantalla: 1920 x 1080 Pixeles, Tipus HD: Full HD, Tecnologia de visualització: LED. Compatibilitat 3D. Smart TV. Tecnologia d'interpolació de moviment: PPR (Picture Perfection Rate) 200 Hz. Sistema de format de senyal digital: DVB-C, DVB-S2, DVB-T. Ethernet / connexió LAN. Color de producte: Negre

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.