DELL logo

DELL PowerEdge R7525 Servidor 480 GB Bastidor (2U) AMD EPYC 7313 3 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2019 Standard

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20877
Info modified on:
11 Mar 2024, 09:14:46
Short summary description DELL PowerEdge R7525 Servidor 480 GB Bastidor (2U) AMD EPYC 7313 3 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2019 Standard:

DELL PowerEdge R7525, 3 GHz, 7313, 32 GB, DDR4-SDRAM, 480 GB, Bastidor (2U)

Long summary description DELL PowerEdge R7525 Servidor 480 GB Bastidor (2U) AMD EPYC 7313 3 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2019 Standard:

DELL PowerEdge R7525. Família de processador: AMD EPYC, Freqüència de processador: 3 GHz, Processador: 7313. Memòria interna: 32 GB, Tipus de memòria interna: DDR4-SDRAM, Disseny de memòria: 2 x 16 GB. Capacitat d'emmagatzematge total: 480 GB. Ethernet / connexió LAN, Tecnologia de cablatge: 10/100/1000Base-T(X). Font d'alimentació: 800 W. Sistema operatiu subministrat: Windows Server 2019 Standard. Tipus de xassís: Bastidor (2U)

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.