DELL logo

DELL E Series E2720HS LED display 68,6 cm (27") 1920 x 1080 Pixeles Full HD LCD Negre

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99972
Info modified on:
21 Mar 2025, 14:15:23
Short summary description DELL E Series E2720HS LED display 68,6 cm (27") 1920 x 1080 Pixeles Full HD LCD Negre:

DELL E Series E2720HS, 68,6 cm (27"), 1920 x 1080 Pixeles, Full HD, LCD, 8 ms, Negre

Long summary description DELL E Series E2720HS LED display 68,6 cm (27") 1920 x 1080 Pixeles Full HD LCD Negre:

DELL E Series E2720HS. Pantalla diagonal: 68,6 cm (27"), Resolució de pantalla: 1920 x 1080 Pixeles, Tipus HD: Full HD, Tecnologia de visualització: LCD, Temps de resposta: 8 ms, Relació d'aspecte nativa: 16:9, Angle de visió, horitzontal: 178°, Angle de visió, vertical: 178°. Altaveus incorporats. Muntatge VESA, Ajust d'alçada. Color de producte: Negre

Specs
Options
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.