ASUS logo

ASUS Eee PC 1005HA Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blanc

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44812
Info modified on:
22 Jan 2025, 05:49:50
Short summary description ASUS Eee PC 1005HA Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blanc:

ASUS Eee PC 1005HA, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 Pixeles, 1 GB, Windows XP Home Edition

Long summary description ASUS Eee PC 1005HA Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Blanc:

ASUS Eee PC 1005HA. Tipus de producte: Netbook. Família de processador: Intel Atom®, Processador: N280, Freqüència de processador: 1,66 GHz. Pantalla diagonal: 25,6 cm (10.1"), Resolució de pantalla: 1024 x 600 Pixeles. Memòria interna: 1 GB, Tipus de memòria interna: DDR2-SDRAM. Sistema operatiu subministrat: Windows XP Home Edition. Color de producte: Blanc. Pes: 1,27 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.