Allied Telesis logo

Allied Telesis Active Ethernet Fiber & RF Video intelligent Multiservice Gateway w/ 2x FXS & 6x 10/100TX LAN Passarel·la/controlador

Data-sheet quality:
created/standardized by Icecat
Product views:
13057
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis Active Ethernet Fiber & RF Video intelligent Multiservice Gateway w/ 2x FXS & 6x 10/100TX LAN Passarel·la/controlador:

Allied Telesis Active Ethernet Fiber & RF Video intelligent Multiservice Gateway w/ 2x FXS & 6x 10/100TX LAN, G.711, G.726, G.729, 16 MB, Telnet, CLI, SNMP, Web GUI, TR-069, PPPoE, DNS proxy, H.323 3.0, SIP 2.0, MGCP/NCS 1.0, IEEE 802.3ah, IEEE 802.1q

Long summary description Allied Telesis Active Ethernet Fiber & RF Video intelligent Multiservice Gateway w/ 2x FXS & 6x 10/100TX LAN Passarel·la/controlador:

Allied Telesis Active Ethernet Fiber & RF Video intelligent Multiservice Gateway w/ 2x FXS & 6x 10/100TX LAN. Codecs de veu: G.711, G.726, G.729. Memòria interna: 16 MB. Gestió de protocols: Telnet, CLI, SNMP, Web GUI, TR-069, Protocols de xarxa suportats: PPPoE, DNS proxy, Protocols suportats: H.323 3.0, SIP 2.0, MGCP/NCS 1.0. Estàndard de xarxa: IEEE 802.3ah, IEEE 802.1q. Requisits d'alimentació: 100-240, 50/60, 12V, 1.5A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.