Acer logo

Acer B6 B326HKA LED display 81,3 cm (32") 3840 x 2160 Pixeles 4K Ultra HD Gris

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64169
Info modified on:
30 Dec 2024, 17:23:59
Short summary description Acer B6 B326HKA LED display 81,3 cm (32") 3840 x 2160 Pixeles 4K Ultra HD Gris:

Acer B6 B326HKA, 81,3 cm (32"), 3840 x 2160 Pixeles, 4K Ultra HD, LED, 6 ms, Gris

Long summary description Acer B6 B326HKA LED display 81,3 cm (32") 3840 x 2160 Pixeles 4K Ultra HD Gris:

Acer B6 B326HKA. Pantalla diagonal: 81,3 cm (32"), Resolució de pantalla: 3840 x 2160 Pixeles, Tipus HD: 4K Ultra HD, Tecnologia de visualització: LED. Exposar: LED. Temps de resposta: 6 ms, Relació d'aspecte nativa: 16:9. Altaveus incorporats. Ajust d'alçada. Color de producte: Gris

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.