Acer logo

Acer VG270UP LED display 68,6 cm (27") 2560 x 1440 Pixeles Quad HD Negre

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188569
Info modified on:
27 May 2024, 14:25:50
Short summary description Acer VG270UP LED display 68,6 cm (27") 2560 x 1440 Pixeles Quad HD Negre:

Acer VG270UP, 68,6 cm (27"), 2560 x 1440 Pixeles, Quad HD, LED, 1 ms, Negre

Long summary description Acer VG270UP LED display 68,6 cm (27") 2560 x 1440 Pixeles Quad HD Negre:

Acer VG270UP. Pantalla diagonal: 68,6 cm (27"), Resolució de pantalla: 2560 x 1440 Pixeles, Tipus HD: Quad HD, Tecnologia de visualització: LED, Temps de resposta: 1 ms, Angle de visió, horitzontal: 178°, Angle de visió, vertical: 178°. Altaveus incorporats. Muntatge VESA. Color de producte: Negre

Specs
Options
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.