Acer logo

Acer Iconia A3-A40 Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Negre, Or

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46130
Info modified on:
10 Aug 2024, 09:24:35
Short summary description Acer Iconia A3-A40 Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Negre, Or:

Acer Iconia A3-A40, 25,6 cm (10.1"), 1920 x 1200 Pixeles, 32 GB, 2 GB, 1,5 GHz, Negre, Or

Long summary description Acer Iconia A3-A40 Mediatek 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Negre, Or:

Acer Iconia A3-A40. Pantalla diagonal: 25,6 cm (10.1"), Resolució de pantalla: 1920 x 1200 Pixeles, Tecnologia de visualització: LCD. Capacitat d'emmagatzematge intern: 32 GB. Freqüència de processador: 1,5 GHz, Família de processador: Mediatek, Processador: MT8163. Memòria interna: 2 GB. Estàndard de Wi-FI principal: Wi-Fi 4 (802.11n). Lector de targetes integrat. Pes: 529 g. Color de producte: Negre, Or

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.