Acer logo

Acer Aspire One AO751h-1196 Intel Atom® Z520 Netbook 29,5 cm (11.6") 2 GB DDR2-SDRAM Windows XP Professional Blau

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67142
Info modified on:
28 Jan 2025, 10:38:09
Short summary description Acer Aspire One AO751h-1196 Intel Atom® Z520 Netbook 29,5 cm (11.6") 2 GB DDR2-SDRAM Windows XP Professional Blau:

Acer Aspire One AO751h-1196, Intel Atom®, 1,33 GHz, 29,5 cm (11.6"), 1366 x 768 Pixeles, 2 GB, Windows XP Professional

Long summary description Acer Aspire One AO751h-1196 Intel Atom® Z520 Netbook 29,5 cm (11.6") 2 GB DDR2-SDRAM Windows XP Professional Blau:

Acer Aspire One AO751h-1196. Tipus de producte: Netbook. Família de processador: Intel Atom®, Processador: Z520, Freqüència de processador: 1,33 GHz. Pantalla diagonal: 29,5 cm (11.6"), Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 2 GB, Tipus de memòria interna: DDR2-SDRAM. Sistema operatiu subministrat: Windows XP Professional. Color de producte: Blau. Pes: 1,3 kg

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.