3M Privacy Filter for 21.6in Monitor, 16:10, PF216W1B

https://images.icecat.biz/img/gallery/97575658_8925848527.jpg
Brand:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
49824
Info modified on:
10 Aug 2024, 06:27:15
Long product name 3M Privacy Filter for 21.6in Monitor, 16:10, PF216W1B:

Privacy Filter for 21.6in Monitor, 16:10, PF216W1B

3M Privacy Filter for 21.6in Monitor, 16:10, PF216W1B:

3M™ Privacy Filters provide world-class "black out" privacy from side views outside the 60-degree viewing angle, while creating an excellent viewing experience from straight on views. Reversible between a glossy side and a glare-reducing matte side that helps reduce reflections and hide fingerprints, so you can enjoy pristine image clarity.

Short summary description 3M Privacy Filter for 21.6in Monitor, 16:10, PF216W1B:

3M Privacy Filter for 21.6in Monitor, 16:10, PF216W1B, 54.9 cm (21.6"), 16:10, Monitor, Frameless display privacy filter, Glossy / Matt, Anti-glare, Privacy

Long summary description 3M Privacy Filter for 21.6in Monitor, 16:10, PF216W1B:

3M Privacy Filter for 21.6in Monitor, 16:10, PF216W1B. Maximum screen size: 54.9 cm (21.6"). Aspect ratio: 16:10. Suitable for: Monitor, Type: Frameless display privacy filter. Surface finish: Glossy / Matt, Limits viewing angle: 60°. Weight: 86 g

Bullet Points 3M Privacy Filter for 21.6in Monitor, 16:10, PF216W1B:
  • - Effective "black out" privacy from side views outside the 60-degree viewing angle
  • - Matte surface helps reduce glare and fingerprints
  • - Helps reduce blue light, without distorting the natural color of your display.
  • - Durable privacy filter that can withstand hundreds of cleanings
  • - 100% hand inspected for quality assurance.
Warranty:
Limited 1-year
Embed the product datasheet into your content