GAH-Alberts 683085 garden fencing/screening Metal fencing
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
281
Info modified on:
11 Mar 2024, 09:14:46
Short summary description GAH-Alberts 683085 garden fencing/screening Metal fencing:
GAH-Alberts 683085, Metal fencing, Gate, Border fencing, Aluminium, Anthracite, Plastic coating
Long summary description GAH-Alberts 683085 garden fencing/screening Metal fencing:
GAH-Alberts 683085. Type: Metal fencing, Fencing components: Gate, Purpose: Border fencing. Width: 3740 mm, Height: 1800 mm, Post width: 15 cm