Faro 010707302C spotlight Rail lighting spot LED
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
344
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 010707302C spotlight Rail lighting spot LED:
MINI CYLINDER black projector LED FISH 24W 4000K 20º TRIAC
Short summary description Faro 010707302C spotlight Rail lighting spot LED:
Faro 010707302C, Rail lighting spot, LED, 4000 K, 220-240 V, Black
Long summary description Faro 010707302C spotlight Rail lighting spot LED:
Faro 010707302C. Product type: Rail lighting spot. Bulb type: LED, Colour temperature (max): 4000 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: Black