Faro 33011302 ceiling lighting A

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
404
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 33011302 ceiling lighting A:

MINI-COLIN-2 Black downlight LED 24/36W 4000K 20° 3500/4700 lm

Short summary description Faro 33011302 ceiling lighting A:

Faro 33011302, 4700 lm, IP20, Black

Long summary description Faro 33011302 ceiling lighting A:

Faro 33011302. Product colour: Black, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 36 W, Colour temperature (min): 4000 K, Luminous flux: 4700 lm. Energy efficiency class: A. Width: 140 mm, Height: 130 mm, Weight: 2,32 kg