Everyday ™ Black Toner by Xerox compatible with Samsung MLT-D205E, Extra High capacity
Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
91406
Info modified on:
01 Feb 2024, 11:26:51
Long product name Everyday ™ Black Toner by Xerox compatible with Samsung MLT-D205E, Extra High capacity:
Everyday™ Black Toner by Xerox compatible with Samsung MLT-D205E, Extra High capacity
Everyday ™ Black Toner by Xerox compatible with Samsung MLT-D205E, Extra High capacity:
Everyday Toner by Xerox will save you 50-60% compared to originals and deliver the performance, quality and reliability you expect from Xerox with a lifetime worry-free warranty. Now, that's priceless.
Short summary description Everyday ™ Black Toner by Xerox compatible with Samsung MLT-D205E, Extra High capacity:
Everyday ™ Black Toner by compatible with Samsung MLT-D205E, Extra High capacity, 10000 pages, Black, 1 pc(s)
Long summary description Everyday ™ Black Toner by Xerox compatible with Samsung MLT-D205E, Extra High capacity:
Everyday ™ Black Toner by compatible with Samsung MLT-D205E, Extra High capacity. Black toner page yield: 10000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)
Bullet Points Everyday ™ Black Toner by Xerox compatible with Samsung MLT-D205E, Extra High capacity:
- - MEANINGFUL COST SAVINGS: Save 50-60% compared to originals
- - QUALITY YOU CAN COUNT ON: Page after page of vibrant, true-to-life colours, deep blacks, and crisp fine-line detail
- - UNMATCHED COMPATIBILITY: A broad portfolio covering HP, Brother and several other major brands and popular models
- - LIFETIME PROTECTION: We've got you covered with a free replacement cartridge in the unlikely event of an issue
- - HASSLE-FREE RECYCLING: Environmentally responsible cartridge recycling through our free Green World Alliance® supplies take-back program