Rackmount.IT Rack Mount Kit for Check Point 1530 / 1550

https://images.icecat.biz/img/gallery/80382023_4896624051.jpg
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
83095
Info modified on:
14 Dec 2023, 14:03:49
Long product name Rackmount.IT Rack Mount Kit for Check Point 1530 / 1550:

1U, 44 x 482 x 217mm, f/ Check Point 1530, 1550

Rackmount.IT Rack Mount Kit for Check Point 1530 / 1550:

The RM-CP-T5 gives you the ability to mount your Check Point desktop firewalls in a 19" rack. The rack is tailored specifically for the listed models to guarantee a perfect fit. In addition, the connections are brought to the front for easy access, as well as the console port. The power supply is fixated to prevent an accidental loss of power.

Assembly will take about 5 minutes. Simply slide your Check Point device in the kit, place the retainers, connect the supplied cables to the keystones and fix the power supply to the rack.

Short summary description Rackmount.IT Rack Mount Kit for Check Point 1530 / 1550:

Rackmount.IT Rack Mount Kit for Check Point 1530 / 1550, Mounting bracket, Black, 1U, Check Point 1530, 1550, 482 mm, 217 mm

Long summary description Rackmount.IT Rack Mount Kit for Check Point 1530 / 1550:

Rackmount.IT Rack Mount Kit for Check Point 1530 / 1550. Type: Mounting bracket, Product colour: Black, Rack capacity: 1U. Width: 482 mm, Depth: 217 mm, Height: 44 mm. Package width: 530 mm, Package depth: 270 mm, Package height: 110 mm

Embed the product datasheet into your content