Daisalux LENS L20 (CD) emergency lamp

Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
2504
Info modified on:
17 May 2024, 15:37:52
Long product name Daisalux LENS L20 (CD) emergency lamp:

LENS L20 (CD)

Short summary description Daisalux LENS L20 (CD) emergency lamp:

Daisalux LENS L20 (CD), Plastic, 120 lm, Cool white, 24 V, 24 V, 50 - 60 Hz

Long summary description Daisalux LENS L20 (CD) emergency lamp:

Daisalux LENS L20 (CD). Housing material: Plastic. Luminous flux (intensive mode): 120 lm, Light color: Cool white. AC input voltage: 24 V, Input voltage: 24 V, AC input frequency: 50 - 60 Hz