Daisalux IZAR N30 A (EVC) emergency lamp
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
1198
Info modified on:
17 May 2024, 15:37:12
Long product name Daisalux IZAR N30 A (EVC) emergency lamp:
IZAR N30 A (EVC)
Short summary description Daisalux IZAR N30 A (EVC) emergency lamp:
Daisalux IZAR N30 A (EVC), Plastic, IP20, LED, 200 lm, 220 - 230 V, 220 - 230 V
Long summary description Daisalux IZAR N30 A (EVC) emergency lamp:
Daisalux IZAR N30 A (EVC). Housing material: Plastic, International Protection (IP) code: IP20. Bulb type: LED, Luminous flux (intensive mode): 200 lm. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz