Daisalux ATRIA N22 A (AP, RAL9006) + KPGP ATRIA emergency lamp
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
1740
Info modified on:
17 May 2024, 15:34:20
Long product name Daisalux ATRIA N22 A (AP, RAL9006) + KPGP ATRIA emergency lamp:
ATRIA N22 A (AP, RAL9006) + KPGP ATRIA
Short summary description Daisalux ATRIA N22 A (AP, RAL9006) + KPGP ATRIA emergency lamp:
Daisalux ATRIA N22 A (AP, RAL9006) + KPGP ATRIA, Plastic, LED, 1000 lm, 220 - 230 V, 220 - 230 V, 50 - 60 Hz
Long summary description Daisalux ATRIA N22 A (AP, RAL9006) + KPGP ATRIA emergency lamp:
Daisalux ATRIA N22 A (AP, RAL9006) + KPGP ATRIA. Housing material: Plastic. Bulb type: LED, Luminous flux (intensive mode): 1000 lm. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz