Allied Telesis 1000T Gigabit Ethernet to fiber GBIC Converter network media converter 1000 Mbit/s

https://images.icecat.biz/img/norm/high/786156-3325.jpg
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
16243
Info modified on:
21 Oct 2022, 10:14:32
Long product name Allied Telesis 1000T Gigabit Ethernet to fiber GBIC Converter network media converter 1000 Mbit/s:

1000T Gigabit Ethernet to fiber GBIC standalone media converter

Allied Telesis 1000T Gigabit Ethernet to fiber GBIC Converter network media converter 1000 Mbit/s:

Our media converters allow you to connect disparate cable types in your network. SC fiber connectors are used primarily for Fast Ethernet and Gigabit, while ST fiber connectors are used primarily for Ethernet and Fast Ethernet. Media conversion offers you the ability to:
-Extend network distances by adding fiber only where it is needed.
-Add new devices without replacing costly cable.
-Keep pace with changing technology.
-Integrate high-bandwidth devices into the network.

-Converts Copper Fast Ethernet to Multimode fiber.
-Operates under all traffic loads.
-Fan-less design.
-Auto MDI/MID-X Copper Port.
-MissingLink Support.
-Transparent to Jumbo packets and VLAN tagged packets.
-Fiber Link Test Function.
-Industry standard fiber ST/SC connector.

Short summary description Allied Telesis 1000T Gigabit Ethernet to fiber GBIC Converter network media converter 1000 Mbit/s:

Allied Telesis 1000T Gigabit Ethernet to fiber GBIC Converter, 1000 Mbit/s, IEEE 802.3, IEEE 802.3u, 6 W, 270 g, 0 - 40 °C, -25 - 70 °C

Long summary description Allied Telesis 1000T Gigabit Ethernet to fiber GBIC Converter network media converter 1000 Mbit/s:

Allied Telesis 1000T Gigabit Ethernet to fiber GBIC Converter. Maximum data transfer rate: 1000 Mbit/s. Compliance industry standards: IEEE 802.3, IEEE 802.3u. Power consumption (typical): 6 W. Weight: 270 g. Safety: EN 60950 (TUV), UL 60950 (cULus), CE, EN 60825

Embed the product datasheet into your content