StarTech.com 2U Sliding Server Rack Mount Shelf - 20 to 30in Adjustable Mounting Depth - Vented - 50lb - Heavy Duty Universal 19” Rack Shelf for Equipment Rack - 24in Deep

https://images.icecat.biz/img/gallery/7821187_3949922344.jpg
Data-sheet quality:
created/standardized by Icecat
Product views:
258072
Info modified on:
06 Sept 2024, 14:33:14
Long product name StarTech.com 2U Sliding Server Rack Mount Shelf - 20 to 30in Adjustable Mounting Depth - Vented - 50lb - Heavy Duty Universal 19” Rack Shelf for Equipment Rack - 24in Deep:

StarTech.com 2U Sliding Server Rack Mount Shelf - 20 to 30in Adjustable Mounting Depth - Vented - 50lb - Heavy Duty Universal 19” Rack Shelf for Equipment Rack - 24in Deep (UNISLDSHF19)

StarTech.com 2U Sliding Server Rack Mount Shelf - 20 to 30in Adjustable Mounting Depth - Vented - 50lb - Heavy Duty Universal 19” Rack Shelf for Equipment Rack - 24in Deep:

Increase peripheral and equipment accessibility with this vented sliding cabinet shelf

The UNISLDSHF19 19in Vented Adjustable Mounting Depth Sliding Server Rack Cabinet Shelf offers a simple way to install non rack mountable equipment into a server cabinet or open server rack.

Offering a weight capacity of up to 50 lbs (22.7 kg), the sliding rack shelf features a ventilated, cold-rolled steel shelf on two locking adjustable rails which allow the shelf to be installed into cabinets or racks with mounting depths from 20in (510mm) to 30in (744mm). The locking feature locks the shelf 3/4 of the way out, preventing the shelf from accidentally falling out of the rack or sliding back in before maintenance is complete.

The StarTech.com Advantage

Short summary description StarTech.com 2U Sliding Server Rack Mount Shelf - 20 to 30in Adjustable Mounting Depth - Vented - 50lb - Heavy Duty Universal 19” Rack Shelf for Equipment Rack - 24in Deep:

StarTech.com 2U Sliding Server Rack Mount Shelf - 20 to 30in Adjustable Mounting Depth - Vented - 50lb - Heavy Duty Universal 19” Rack Shelf for Equipment Rack - 24in Deep, Adjustable shelf, Black, Steel, 22.7 kg, 2U, EIA RS310-C

Long summary description StarTech.com 2U Sliding Server Rack Mount Shelf - 20 to 30in Adjustable Mounting Depth - Vented - 50lb - Heavy Duty Universal 19” Rack Shelf for Equipment Rack - 24in Deep:

StarTech.com 2U Sliding Server Rack Mount Shelf - 20 to 30in Adjustable Mounting Depth - Vented - 50lb - Heavy Duty Universal 19” Rack Shelf for Equipment Rack - 24in Deep. Type: Adjustable shelf, Product colour: Black, Housing material: Steel. Width: 452 mm, Depth: 610 mm, Height: 45 mm. Package width: 527 mm, Package depth: 680 mm, Package height: 138 mm. Screw type: M6. Master (outer) case width: 527 mm, Master (outer) case length: 680 mm, Master (outer) case height: 138 mm

Bullet Points StarTech.com 2U Sliding Server Rack Mount Shelf - 20 to 30in Adjustable Mounting Depth - Vented - 50lb - Heavy Duty Universal 19” Rack Shelf for Equipment Rack - 24in Deep:
  • - UNIVERSAL 19"" FIT: Add a sliding shelf to a server rack or cabinet for easy peripheral and equipment access; This 19in rack mount tray has a locking feature, preventing the shelf from falling out
  • - HEAVY-DUTY & DURABLE DESIGN: Constructed with cold rolled steel, the sturdy IT-grade pull out server rack shelf ensures long term durability and supports a total weight load of 50lb (22.7kg)
  • - COMPACT DESIGN: The 2U server rack shelf features a compact form factor, making it ideal for rackmount equipment, tools and peripherals in your home, studio or office space
  • - VERSATILE FUNCTIONALITY: This 19in (50cm) deep sliding cabinet shelf is ideal for adding additional sliding storage space for your IT or AV accessories; It is also vented to ensure consistent airflow
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this adjustable rack shelf is backed for life, including free lifetime 24/5 multi-lingual technical assistance
Warranty:
Lifetime
Embed the product datasheet into your content