LUF|SOX Classics Enolena Mid-calf socks Multicolor 1 pair(s)
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
2851
Info modified on:
08 Mar 2024, 09:07:54
Short summary description LUF|SOX Classics Enolena Mid-calf socks Multicolor 1 pair(s):
LUF|SOX Classics Enolena, Mid-calf socks, Multicolor, 40 - 43, Cotton, Polyamide, Polyester, Spandex, Spandex 2%, Cotton 33, Polyester 62, Polyamide 3, Machine wash 40 °C
Long summary description LUF|SOX Classics Enolena Mid-calf socks Multicolor 1 pair(s):
LUF|SOX Classics Enolena. Socks type: Mid-calf socks, Product main color: Multicolor, Size (specific): 40 - 43. Material: Cotton, Polyamide, Polyester, Spandex, Material description (name, %): Spandex 2%, Cotton 33, Polyester 62, Polyamide 3. Care information: Machine wash 40 °C, Washing instruction: Coloured wash (40°C). Quantity per pack: 1 pair(s)