HP 802499-0C1 Motherboard
Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
3694
Info modified on:
14 Mar 2024, 19:07:14
Long product name HP 802499-0C1 Motherboard:
System board: (includes a graphics subsystem with UMA memory and replacement thermal material)
HP 802499-0C1 Motherboard:
System board equipped with an Intel Core i7-4600U 2.10 GHz (SC turbo up to 3.10 GHz) processor (4.00 MB L3 cache, 15 W), a graphics subsystem with UMA memory, and a non-Windows 8 operating system for use only on computer models equipped with a TouchScreen display assembly (includes replacement thermal material) (Gold Conversion Kit)
Short summary description HP 802499-0C1 Motherboard:
HP 802499-0C1, Motherboard, HP, 725 G2
Long summary description HP 802499-0C1 Motherboard:
HP 802499-0C1. Type: Motherboard, Brand compatibility: HP, Compatibility: 725 G2