ORAY OR3B5130232 projection screen 16:9
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
4504
Info modified on:
14 Mar 2024, 19:18:53
Short summary description ORAY OR3B5130232 projection screen 16:9:
ORAY OR3B5130232, Motorized, 130 cm, 2,32 m, 16:9, Tensioned screen, White
Long summary description ORAY OR3B5130232 projection screen 16:9:
ORAY OR3B5130232. Drive type: Motorized, Viewable screen width (W): 130 cm, Viewable screen height (H): 2,32 m, Native aspect ratio: 16:9, Tensioned screen. Product colour: White