Rackmount.IT Rack Mount Kit for Check Point 730 / 750 / 1430 / 1450

https://images.icecat.biz/img/gallery/40791190_7011181429.jpg
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
89822
Info modified on:
14 Mar 2024, 18:57:41
Long product name Rackmount.IT Rack Mount Kit for Check Point 730 / 750 / 1430 / 1450:

2U, 9x RJ45, 9x 0.5m cables, RAL 4003 Check Point Pink

Rackmount.IT Rack Mount Kit for Check Point 730 / 750 / 1430 / 1450:

The RM-CP-T2 gives you the ability to mount your Check Point desktop firewalls in a 19" rack. The rack is tailored specifically for the listed models to guarantee a perfect fit. In addition, the connections are brought to the front for easy access, as well as the console port. The power supply is fixated to prevent an accidental loss of power.

Assembly will take about 5 minutes. Simply slide your Check Point device in the kit, place the retainers, connect the supplied cables to the keystones and fix the power supply to the rack.

Other colors can be delivered on project basis

Short summary description Rackmount.IT Rack Mount Kit for Check Point 730 / 750 / 1430 / 1450:

Rackmount.IT Rack Mount Kit for Check Point 730 / 750 / 1430 / 1450, Mounting bracket, Pink, 2U, 0.5 m, 19", Check Point 730 Check Point 750 Check Point 1430 Check Point 1450

Long summary description Rackmount.IT Rack Mount Kit for Check Point 730 / 750 / 1430 / 1450:

Rackmount.IT Rack Mount Kit for Check Point 730 / 750 / 1430 / 1450. Type: Mounting bracket, Product colour: Pink, Rack capacity: 2U. Width: 482 mm, Depth: 217 mm, Height: 59 mm. Quantity per pack: 1 pc(s), Package width: 530 mm, Package depth: 270 mm. Cables included: LAN (RJ-45), Coupler type: RJ-45

Embed the product datasheet into your content