Tripp Lite N234-MI-1005 wire connector RJ45 Grey

https://images.icecat.biz/img/gallery/40020154_6795251305.jpg
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
151511
Info modified on:
10 Aug 2024, 11:22:59
Long product name Tripp Lite N234-MI-1005 wire connector RJ45 Grey:

Ethernet Network Isolator, Hospital-Grade, RJ45 for Patient Care Vicinity, IEC 60601-1

Tripp Lite N234-MI-1005 wire connector RJ45 Grey:

Isolate Medical Equipment on an Ethernet Network to Enhance Patient Safety
N234-MI-1005 medical Ethernet isolator protects staff, patients and medical technology equipment in patient care vicinities from dangerous leakage currents that can travel through a copper-based Ethernet network. It effectively isolates medical equipment to protect patients, yet allows data to flow at Gigabit Ethernet speeds.

Comply with IEC 60601-1 for Use in the Patient Care Vicinity
The N234-MI-1005 complies with IEC 60601-1 and EMC/IEC 60601-1-2 safety standards for a network connection between a medical device and an Ethernet network or non-medical device (PC or laptop). Because it meets IEC 60601-1 standards, this medical network isolator can be used in patient care vicinities. For example, you can use this 60601-1 network isolator in the connection between a clinic's network and the PC of a prolonged EEG system. (Note: You can only connect network components that comply with IEEE 802.3 or IEEE 802.3ab. You cannot connect telecommunication appliances, voltage supplies or similar devices.)

Install In-Line on an Ethernet Network
This Ethernet network isolator has two RJ45 ports and acts as a coupler, joining two tested and approved Cat6 cables to complete the connection between compatible medical equipment and a computer or data network. Because the cables are removable, you can replace a failed cable without replacing the isolator. Completely plug and play, this RJ45 isolator does not require software, drivers or a power supply.

One-Year Warranty
The N234-MI-1005 is backed by a one-year warranty, ensuring reliability and performance.

Short summary description Tripp Lite N234-MI-1005 wire connector RJ45 Grey:

Tripp Lite N234-MI-1005, RJ45, Grey, Cat6, CE, REACH, IEC 60601-1, 50 g, -10 - 85 °C

Long summary description Tripp Lite N234-MI-1005 wire connector RJ45 Grey:

Tripp Lite N234-MI-1005. Connector(s): RJ45, Product colour: Grey, Cable standard: Cat6. Weight: 50 g. Quantity per pack: 1 pc(s). Package width: 80 mm, Package depth: 39,9 mm, Package height: 30 mm. Country of origin: China, Master (outer) case width: 365 mm, Master (outer) case length: 285 mm

Bullet Points Tripp Lite N234-MI-1005 wire connector RJ45 Grey:
  • - Isolates harmful leakage currents on a data network to protect patients and equipment
  • - Meets IEC 60601-1 for use in patient care vicinities
  • - Works with cost-effective, readily available Cat6 cables
  • - Plug and play; does not require software, drivers or a power supply
Warranty:
1-year limited
Embed the product datasheet into your content.