AMD Sempron™ 3100+ processor 1.8 GHz 0.256 MB L2 Box

  • Brand : AMD
  • Product name : Sempron™ 3100+
  • Product code : SDA3100BXBOX/BOBOX/CVBOX
  • Category : Processors
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 11467
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name AMD Sempron™ 3100+ processor 1.8 GHz 0.256 MB L2 Box :

    AMD Sempron™ 3100+, Socket 754, Box

  • Short summary description AMD Sempron™ 3100+ processor 1.8 GHz 0.256 MB L2 Box :

    AMD Sempron™ 3100+, AMD Sempron, Socket 754, 90 nm, AMD, 1.8 GHz, 0.256 MB

  • Long summary description AMD Sempron™ 3100+ processor 1.8 GHz 0.256 MB L2 Box :

    AMD Sempron™ 3100+. Processor family: AMD Sempron, Processor socket: Socket 754, Processor lithography: 90 nm. L1 cache: 0.125 MB

Similar products
AMD
Product code: SDA4200CNBOX
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
AMD
Product code: SDA3600CNBOX
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
AMD
Product code: SDA3500CNBOX
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
AMD
Product code: SDA3400CNBOX
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
AMD
Product code: SDA3200CNBOX
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
AMD
Product code: SDA3000CNBOX
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
AMD
Product code: SDA2800CNBOX
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
AMD
Product code: SDA3000BX/BOBOX
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
AMD
Product code: SDA3100BX/CVBOX
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Reviews
Updated:
2018-11-01 06:35:59
Average rating:85
Uk has collected 5 expert reviews for AMD Sempron™ 3100+ processor 1.8 GHz 0.256 MB L2 Box and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
atomicmpc.com.au
Updated:
2018-11-01 06:35:59
Average rating:80
Budget CPUs have served enthusiasts well in the past. From the first days when the Celeron 300A kick-started a little trend called overclocking, to the initial spurt of gaming goodness delivered by AMDs Duron, cheap has not always meant crappy. Sure...
devhardware.com
Updated:
2018-11-01 06:35:59
Average rating:0
So, you want to buy a regular processor and do it at a budget price, right? Instead of looking at an antique K7-based AthlonXP, maybe its time you check out AMDs newer Sempron line. As our review shows, you may just be in for a nice surprise.Today, w...
sharkyextreme.com
Updated:
2018-11-01 06:35:59
Average rating:90
The high-end, enthusiast processors tend to get most of the press, with AMD and Intel releasing newer, faster processors on a regular basis, and redefining the performance landscape as a result. This does make for great headlines, but it also ignores...
  • Excellent Relative Performance, Integrated Memory Controller, Uses the Socket 754 Platform...
  • No 64bit Capabilities, Low Video Encoding Results...
  • The AMD Sempron is a tough release to categorize. The Sempron 2800+ does make a compelling case against the Celeron 335, and the ability to use the nForce2 and its GeForce4 MX integrated graphics makes it an entry-level dream. The only issue is the co...
hothardware.com
Updated:
2018-11-01 06:35:59
Average rating:0
Today, avid computer enthusiasts have their pick of some of the best computer hardware ever made available to the public. Processors and graphics cards have truly matured in the past few years, giving the general public computing power to do just about an...